Coto Technology Solid State Relays C338S

Description
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 306-1318-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
306-1318-ND
Solid State Relays 306-1318-ND
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"

"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
C338S
Solid State Relays - PCB Mount C338S
Solid State Relays - PCB Mount

Solid State Relays - PCB Mount

Buy Now
Shenzhen, China
Relays - Solid State Relays
C338S
Relays - Solid State Relays C338S
SSR RELAY SPST-NO 60MA 0-600V

SSR RELAY SPST-NO 60MA 0-600V

Supplier's Site
Ssr, Mosfet, Dpst-No, 50Ma, 60Ma, 600V; Contact Form Coto Technology - 89W0618 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, Dpst-No, 50Ma, 60Ma, 600V; Contact Form Coto Technology
89W0618
Ssr, Mosfet, Dpst-No, 50Ma, 60Ma, 600V; Contact Form Coto Technology 89W0618
SSR, MOSFET, DPST-NO, 50mA, 60mA, 600V; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:600V; Load Current:60mA; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SSR, MOSFET, DPST-NO, 50mA, 60mA, 600V; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:600V; Load Current:60mA; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 306-1318-ND C338S C338S 89W0618
Product Name Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays Ssr, Mosfet, Dpst-No, 50Ma, 60Ma, 600V; Contact Form Coto Technology
Mounting PCBoard Surface Mount Surface Mount
Switch Configuration FormA FormA; DPST-NO (2 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.40 - MasterINTERFACE - MasterINPUT SSR Relay Interface Module - 394070068240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Electromechanical Relays & Contactors - 1422006-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
5 suppliers
Solid State Relays - 2946-286-752/002-000-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Relays - G3CN-202PL1-DC12-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers