Crydom Corporation CKR Series CKRA4830 Relay CKRA4830

Description
Rating from 10 A to 30 A @ 530 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet
Description
Rating from 10 A to 30 A @ 530 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CKR Series CKRA4830 Relay - CKRA4830 - Sensata Technologies
Attleboro, MA, United States
CKR Series CKRA4830 Relay
CKRA4830
CKR Series CKRA4830 Relay CKRA4830
Rating from 10 A to 30 A @ 530 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
  • Rating from 10 A to 30 A @ 530 VAC
  • Slim 22.5mm (width) package
  • SCR output for heavy industrial loads
  • LED input status indicator
  • AC or DC control
  • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Supplier's Site Datasheet
Solid State Relays - CC2043-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2043-ND
Solid State Relays CC2043-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
SSR, DIN RAIL MT 22.5MM, 530 VAC/30A, 110-280VAC IN, 0 CRO - CKRA4830 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, DIN RAIL MT 22.5MM, 530 VAC/30A, 110-280VAC IN, 0 CRO
CKRA4830
SSR, DIN RAIL MT 22.5MM, 530 VAC/30A, 110-280VAC IN, 0 CRO CKRA4830
SSR, DIN RAIL MT 22.5MM, 530 VAC/30A, 110-280VAC IN, 0 CRO

SSR, DIN RAIL MT 22.5MM, 530 VAC/30A, 110-280VAC IN, 0 CRO

Buy Now
Relays - Solid State Relays - CKRA4830 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CKRA4830
Relays - Solid State Relays CKRA4830
SSR RELAY SPST-NO 30A 48-530V

SSR RELAY SPST-NO 30A 48-530V

Supplier's Site
Relay;SSR;Zero-Switching;Cur-Rtg 30A;Ctrl-V 90-280AC;Vol-Rtg 48-530AC;Box Clamp - 70130597 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;Cur-Rtg 30A;Ctrl-V 90-280AC;Vol-Rtg 48-530AC;Box Clamp
70130597
Relay;SSR;Zero-Switching;Cur-Rtg 30A;Ctrl-V 90-280AC;Vol-Rtg 48-530AC;Box Clamp 70130597
Relay;SSR;Zero-Switc hing;Cur-Rtg 30A;Ctrl-V 90-280AC;Vol-Rtg 48-530AC;Box Clamp

Relay;SSR;Zero-Switching;Cur-Rtg 30A;Ctrl-V 90-280AC;Vol-Rtg 48-530AC;Box Clamp

Supplier's Site
Solid State Relay, 110V-280Vac, Din Rail; Contact Configuration Sensata/crydom - 37M2021 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 110V-280Vac, Din Rail; Contact Configuration Sensata/crydom
37M2021
Solid State Relay, 110V-280Vac, Din Rail; Contact Configuration Sensata/crydom 37M2021
SOLID STATE RELAY, 110V-280VAC, DIN RAIL; Contact Configuration:SPST-N O; Load Current:30A; Operating Voltage Max:530VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 110V-280VAC, DIN RAIL; Contact Configuration:SPST-NO; Load Current:30A; Operating Voltage Max:530VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CKRA4830
Solid State Relays - Industrial Mount CKRA4830
Solid State Relays - Industrial Mount DIN SSR 530VAC/30A 90-280VAC In,ZC

Solid State Relays - Industrial Mount DIN SSR 530VAC/30A 90-280VAC In,ZC

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CKRA4830 CC2043-ND CKRA4830 CKRA4830 70130597 37M2021 CKRA4830
Product Name CKR Series CKRA4830 Relay Solid State Relays SSR, DIN RAIL MT 22.5MM, 530 VAC/30A, 110-280VAC IN, 0 CRO Relays - Solid State Relays Relay;SSR;Zero-Switching;Cur-Rtg 30A;Ctrl-V 90-280AC;Vol-Rtg 48-530AC;Box Clamp Solid State Relay, 110V-280Vac, Din Rail; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC AC AC
Input Voltage (Control Signal) Range 48 to 530 volts 90 to 280 volts 280 volts
Input Current (Control Signal) Range 0.0080 to 0.0120 amps 0.0050 amps
Output Voltage Type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVA1354NSPBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details