Broadcom Inc. SMD 200mA 250V 20mA Relay ASSR-3220-302E

Description
AC/DC SSR 200mA 250V, 20mA DC-IN, 3.75kV Isolation, SMD Product overview: ASSR-3220-302E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200mA, 250V, 20mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 200mA, 250V, 20mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-3220-302E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AC/DC SSR 200mA 250V, 20mA DC-IN, 3.75kV Isolation, SMD Product overview: ASSR-3220-302E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200mA, 250V, 20mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 200mA, 250V, 20mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-3220-302E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 200mA 250V 20mA Relay
183-ASSR-3220-302E
SMD 200mA 250V 20mA Relay 183-ASSR-3220-302E
AC/DC SSR 200mA 250V, 20mA DC-IN, 3.75kV Isolation, SMD Product overview: ASSR-3220-302E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200mA, 250V, 20mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 200mA, 250V, 20mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-3220-302E can be used for catalog matching and distributor lookup.

AC/DC SSR 200mA 250V, 20mA DC-IN, 3.75kV Isolation, SMD Product overview: ASSR-3220-302E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200mA, 250V, 20mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 200mA, 250V, 20mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-3220-302E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Relays - 516-3765-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-3765-ND
Solid State Relays 516-3765-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - ASSR-3220-302E - 768867-ASSR-3220-302E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-3220-302E
768867-ASSR-3220-302E
Solid State Relays - ASSR-3220-302E 768867-ASSR-3220-302E
Manufacturer: Broadcom Limited Win Source Part Number: 768867-ASSR-3220-302 E Series: ASSR Packaging: Tube Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 ~ 250 V Family Name: ASSR-3220 Categories: Relays Manufacturer Package: 8-DIP Gull Wing On-State Resistance (Maximum): 10 Ohm Alternative Parts (Cross-Reference): LAA120SSN; LAA127S; LAA120PTR; LAA127STRSN ; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 768867-ASSR-3220-302E
Series: ASSR
Packaging: Tube
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 200mA
Voltage - Load: 0 ~ 250 V
Family Name: ASSR-3220
Categories: Relays
Manufacturer Package: 8-DIP Gull Wing
On-State Resistance (Maximum): 10 Ohm
Alternative Parts (Cross-Reference): LAA120SSN; LAA127S; LAA120PTR; LAA127STRSN ;
Introduction Date: November 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Relays - Solid State Relays ASSR-3220-302E
SSR RELAY SPST-NO 200MA 0-250V

SSR RELAY SPST-NO 200MA 0-250V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-3220-302E
Solid State Relays - PCB Mount ASSR-3220-302E
Solid State Relays - PCB Mount SSR(GP+2A) (250V 0.2A)

Solid State Relays - PCB Mount SSR(GP+2A) (250V 0.2A)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-ASSR-3220-302E 516-3765-ND 768867-ASSR-3220-302E ASSR-3220-302E ASSR-3220-302E
Product Name SMD 200mA 250V 20mA Relay Solid State Relays Solid State Relays - ASSR-3220-302E Relays - Solid State Relays Solid State Relays - PCB Mount
Approvals RoHS RoHS
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Power Relays - 1-1617069-1 - TE Connectivity
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals Not EU ELV Compliant; RoHS
View Details
Solid State Interface Relays - 3340301 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details