Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 90A 48-530V
SOLID STATE RELAY, SPST, 4-32VDC, PANEL; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount PM IP20 530Vac/90A , 3-32Vdc,ZC
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1626-ND | CMD4890 | 37M2130 | CMD4890 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relay, Spst, 4-32Vdc, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | RoHS | |
| Operating Temp | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |