• Rating from 10 A to 30 A @ 280 VAC
• Slim 22.5mm (width) package
• SCR output for heavy industrial loads
• LED input status indicator
• AC or DC control
• Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
SSR, DIN RAIL MT 22.5MM, 280 VAC/10A, 4.5-32VAC IN, 0 CROS
SSR RELAY SPST-NO 10A 24-280V
24 to 280 V (RMS) Voltage Rating, 10 A (RMS) (Max.) , CKR240 Series Solid State Relay
The CKRD and CKRA series relays come in the industry standard 22.5 mm-wide package. Featuring status indicating LED, DIN rail or panel mount, and “fingerproof” easy to use input and output cage type terminals, all models include integral factory-installed heatsink. Standard models feature zero-cross switching. Options include random turn-on switching (R suffix) and internal transient voltage protections (P suffix). CKRD models have a 4.5-32 VDC control. CKRA models have a 90-280 VAC control and are also available with a 24 VAC control (E suffix). UL, CSA and VDE approved.
The Series CKR Solid State Relays utilize Crydom’s proprietary thermal management technology providing a compact and efficient design. Built-in DIN Rail attachment, easy-to-use Box Clamp type terminals and integral heat sinking complete the package. This
Solid State Relays - Industrial Mount DIN SSR 280VAC/10A 4.5-32VAC In,ZC
SOLID STATE RELAY, 10A, 4-32VDC, DIN; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
| Sensata Technologies | DigiKey | Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CKRD2410 | CC1517-ND | CKRD2410 | CKRD2410 | 70131472 | CKRD2410 | 37M2037 |
| Product Name | CKR Series CKRD2410 Relay | Solid State Relays | SSR, DIN RAIL MT 22.5MM, 280 VAC/10A, 4.5-32VAC IN, 0 CROS | Relays - Solid State Relays | Relay;SSR;Zero-Switching;Cur-Rtg 10A;Ctrl-V 4-32DC;Vol-Rtg 24-280AC;Box Clamp | Solid State Relays - Industrial Mount | Solid State Relay, 10A, 4-32Vdc, Din; Contact Configuration Sensata/crydom |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
| Mounting | DIN | DIN; DIN Rail | DIN; Panel | DIN; DIN Rail | |||
| Switch Configuration | FormA | ||||||
| Input Voltage (Control Signal) Type | DC | DC | |||||
| Input Voltage (Control Signal) Range | 4 to 32 volts | 32 volts |