"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"
COTO MOSFET - 2 FORM A, 80V, 0.5 OHMS MAX T&R
SSR RELAY SPST-NO 1A 0-80V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 306-1445-6-ND | 01AH9274 | C347STR |
| Product Name | Solid State Relays | Coto Mosfet 2 Form A, 80V, 0.5 Ohms Max T&r Coto Technology | Relays - Solid State Relays |
| Mounting | PCBoard | Surface Mount | |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |