The C224S is a 4-pin SOP high-current solid state MOSFET relay designed for switching up to 3.5 A at 40 VDC with a nominal ON resistance of 0.05 Ω and 1,500 Vrms input-to-output isolation. It features low off-state leakage current of 0.1 µA maximum, an output capacitance of 100 pF typical, and is arc-free without requiring snubber circuits. The device measures 4.4 mm × 4.3 mm × 2.0 mm and operates from -40°C to +85°C. It is RoHS compliant and suited for automatic test equipment, industrial controls, and instrumentation applications.
SSR RELAY SPST-NO 3.5A 0-40V
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 306-C224S-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |