Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
SSR, DIN RAIL MT 45MM, 530VA C/65A, 3-32VDC IN, 0 CROSS
Win Source Part Number: 1232114-CMRD4865
Category: Relays>Solid State Relays
Series: CMRD48
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 10
Voltage - Input: 4 ~ 32VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 65 A
Voltage - Load: 48 V ~ 530 V
Mounting Type: DIN Rail
Package / Case: SSR with Integrated Heat Sink
Alternative Parts (Cross-Reference): CMRD4865.;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0080
Mfr: Sensata-Crydom
Other Names: CC2056,CMRD4865-ND
65 A (RMS) Current Rating DIN Rail and Panel Mounting Solid State Relay
35-65 Amp, 240, 480, 600 VAC
The Series CMRD solid state relays utilize Crydom's proprietary thermal management technology providing a compact and efficient design. Built-in DIN rail attachment, easy-to-use cage type terminals, LED status indicator and heat sink complete the package. The compact design offers up to 65 A RMS in ambient temperatures of 25°C. Temperature Range: –40°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Random turn-on switching type.
Features
Solid State Relays - Industrial Mount DIN SSR 530Vac/65A 3-32Vdc In,ZC
SSR RELAY SPST-NO 65A 48-530V
SOLID STATE RELAY, 65A, 3-32VDC, DIN; Contact Configuration:SPST-N
| DigiKey | Heilind Electronics, Inc. | Win Source Electronics | Galco Industrial Electronics | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2056-ND | CMRD4865 | 1232114-CMRD4865 | CMRD4865 | 70131405 | CMRD4865 | CMRD4865 | 37M2176 |
| Product Name | Solid State Relays | SSR, DIN RAIL MT 45MM, 530VA C/65A, 3-32VDC IN, 0 CROSS | Relays - Solid State Relays | CRDM Solid State | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 65A;Ctrl-V 4-32DC;Vol-Rtg 48-530AC | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Solid State Relay, 65A, 3-32Vdc, Din; Contact Configuration Sensata/crydom |
| Mounting | DIN | PCBoard; DIN Rail | DIN; Panel | DIN; DIN Rail | DIN; DIN Rail | |||
| Switch Configuration | FormA | |||||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||||
| Input Voltage (Control Signal) Type | DC | DC | DC | |||||
| Input Voltage (Control Signal) Range | 4 to 32 volts | 4 to 32 volts | 32 volts |