Broadcom Inc. General Purpose, 1 Form A, Solid State Relay (Photo MOSFET), 60V/0.6A/1? ASSR-1410-003E

Description
The ASSR-14XX Solid State Relay (SSR) series consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-1410 and ASSR-1411, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-1420, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C. They are used for general purpose switching of signals and low power AC/DC loads. ASSR-1411 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 1.2A and the on-resistance, R(ON) reduces 0.5ω.
Request a Quote Datasheet
Description
The ASSR-14XX Solid State Relay (SSR) series consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-1410 and ASSR-1411, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-1420, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C. They are used for general purpose switching of signals and low power AC/DC loads. ASSR-1411 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 1.2A and the on-resistance, R(ON) reduces 0.5ω.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose, 1 Form A, Solid State Relay (Photo MOSFET), 60V/0.6A/1? - ASSR-1410-003E - Broadcom Inc.
San Jose, CA, USA
General Purpose, 1 Form A, Solid State Relay (Photo MOSFET), 60V/0.6A/1?
ASSR-1410-003E
General Purpose, 1 Form A, Solid State Relay (Photo MOSFET), 60V/0.6A/1? ASSR-1410-003E
The ASSR-14XX Solid State Relay (SSR) series consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-1410 and ASSR-1411, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-1420, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C. They are used for general purpose switching of signals and low power AC/DC loads. ASSR-1411 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 1.2A and the on-resistance, R(ON) reduces 0.5ω.

The ASSR-14XX Solid State Relay (SSR) series consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs.
The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less.
The single channel configurations, ASSR-1410 and ASSR-1411, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-1420, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C. They are used for general purpose switching of signals and low power AC/DC loads.
ASSR-1411 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 1.2A and the on-resistance, R(ON) reduces 0.5Ω.

Supplier's Site
Solid State Relays - 516-2006-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-2006-ND
Solid State Relays 516-2006-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-1410-003E
Solid State Relays - PCB Mount ASSR-1410-003E
Solid State Relays - PCB Mount SSR(GP+1A) (60V 0.6A)

Solid State Relays - PCB Mount SSR(GP+1A) (60V 0.6A)

Buy Now Datasheet
Relays - Solid State Relays ASSR-1410-003E
SSR RELAY SPST-NO 600MA 0-60V

SSR RELAY SPST-NO 600MA 0-60V

Supplier's Site
Mosfet Relay, 60 V, 600 Ma, 1 Ohm, Spst-No Rohs Compliant Broadcom - 58Y4597 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 60 V, 600 Ma, 1 Ohm, Spst-No Rohs Compliant Broadcom
58Y4597
Mosfet Relay, 60 V, 600 Ma, 1 Ohm, Spst-No Rohs Compliant Broadcom 58Y4597
MOSFET Relay, 60 V, 600 mA, 1 ohm, SPST-NO RoHS Compliant: Yes

MOSFET Relay, 60 V, 600 mA, 1 ohm, SPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number ASSR-1410-003E 516-2006-ND ASSR-1410-003E ASSR-1410-003E 58Y4597
Product Name General Purpose, 1 Form A, Solid State Relay (Photo MOSFET), 60V/0.6A/1? Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays Mosfet Relay, 60 V, 600 Ma, 1 Ohm, Spst-No Rohs Compliant Broadcom
Solid State Relay Type Optically
Application Type General; EMR / Reed Relay Replacement Latching
Mounting PCBoard; Socket or Plug-in Style PCBoard Surface Mount
Turn-On Switching InstantON
Output Device MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details