Broadcom Inc. SMD 400V 100mA 1.6V Relay ASSR-4128-302E

Description
SSR 400V 100mA AC/DC Out, 1.6V DC In, 3.75kV Iso, SMD Product overview: ASSR-4128-302E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 100mA, 1.6V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 100mA, 1.6V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-4128-302E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SSR 400V 100mA AC/DC Out, 1.6V DC In, 3.75kV Iso, SMD Product overview: ASSR-4128-302E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 100mA, 1.6V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 100mA, 1.6V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-4128-302E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 400V 100mA 1.6V Relay
183-ASSR-4128-302E
SMD 400V 100mA 1.6V Relay 183-ASSR-4128-302E
SSR 400V 100mA AC/DC Out, 1.6V DC In, 3.75kV Iso, SMD Product overview: ASSR-4128-302E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 100mA, 1.6V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 100mA, 1.6V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-4128-302E can be used for catalog matching and distributor lookup.

SSR 400V 100mA AC/DC Out, 1.6V DC In, 3.75kV Iso, SMD Product overview: ASSR-4128-302E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 100mA, 1.6V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 100mA, 1.6V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-4128-302E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Relays - ASSR-4128-302E - 1018688-ASSR-4128-302E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-4128-302E
1018688-ASSR-4128-302E
Solid State Relays - ASSR-4128-302E 1018688-ASSR-4128-302E
Manufacturer: Broadcom Limited Win Source Part Number: 1018688-ASSR-4128-30 2E Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 100mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 35 Ohm Case / Package: 8-DIP Gull Wing Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 1018688-ASSR-4128-302E
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 100mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Active
Max On Resistance: 35 Ohm
Case / Package: 8-DIP Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Solid State Relays - ASSR-4128-302E-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
ASSR-4128-302E-ND
Solid State Relays ASSR-4128-302E-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-4128-302E
Solid State Relays - PCB Mount ASSR-4128-302E
Solid State Relays - PCB Mount SSR(STD+2A) 400V 0.1A

Solid State Relays - PCB Mount SSR(STD+2A) 400V 0.1A

Buy Now Datasheet
Relays - Solid State Relays ASSR-4128-302E
SSR RELAY SPST-NO 100MA 0-400V

SSR RELAY SPST-NO 100MA 0-400V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-ASSR-4128-302E 1018688-ASSR-4128-302E ASSR-4128-302E-ND ASSR-4128-302E ASSR-4128-302E
Product Name SMD 400V 100mA 1.6V Relay Solid State Relays - ASSR-4128-302E Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Approvals RoHS RoHS
Mounting PCBoard; SMD (SMT) PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-744-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Relays - Z2084TR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Type 77.31 - Modular Solid State Relay 30A - 773182308051 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC
View Details