• SIP SSR
• Ratings to 20A @ 60 VDC, 10A @ 100 VDC, 10A @ 60 VDC and 3A @ 200 VDC
• MOSFET output
• DC control
• Low on-state impedance
• CE Compliant to EN60950-1
Solid State SPST-NO (1 Form A) 4-SIP
SOLID STATE RELAY, SPST, 6A, 3-10VDC, TH; Contact Configuration:SPST-N
SSR RELAY SPST-NO 6A 0-100V
Solid State Relays - PCB Mount 100VDC SIP 6 A DC IN
| Sensata Technologies | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CMX100D6 | CC1124-ND | 37M2186 | CMX100D6 | CMX100D6 | CMX100D6 |
| Product Name | CMX Series CMX100D6 Relay | Solid State Relays | Solid State Relay, Spst, 6A, 3-10Vdc, Th; Contact Configuration Sensata/crydom | Relays - Solid State Relays | CRDM Solid State | Solid State Relays - PCB Mount |
| Operating Temp | -22 to 176 F (-30 to 80 C) | 14 to 176 F (-10 to 80 C) | -22 to 176 F (-30 to 80 C) | |||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |||
| Switch Configuration | FormA | |||||
| Input Voltage (Control Signal) Type | DC | |||||
| Input Voltage (Control Signal) Range | 3 to 10 volts |