Sensata Technologies Solid State Relays CC4825W2U

Description
Solid State SPST-NO (1 Form A) x 2 Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) x 2 Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2216-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2216-ND
Solid State Relays CC2216-ND
Solid State SPST-NO (1 Form A) x 2 Hockey Puck

Solid State SPST-NO (1 Form A) x 2 Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - CC4825W2U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CC4825W2U
Relays - Solid State Relays CC4825W2U
SSR RELAY SPST-NO 25A 48-660V

SSR RELAY SPST-NO 25A 48-660V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CC4825W2U
Solid State Relays - Industrial Mount CC4825W2U
Solid State Relays - Industrial Mount 4-32VDC 48-660VAC 25A Key Lock Conn.

Solid State Relays - Industrial Mount 4-32VDC 48-660VAC 25A Key Lock Conn.

Buy Now Datasheet
Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom - 41X5875 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
41X5875
Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom 41X5875
SOLID STATE RELAY, 25A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:600VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 25A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:600VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2216-ND CC4825W2U CC4825W2U 41X5875
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 4 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ssr, Photo Mosfet, 20V, 4.5A; Contact Form Infineon - 26AC3114 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Surface Mount
Switch Configuration FormA; SPST-NO (1 Form A)
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details