Crydom Corporation Solid State Relays CMRD4835P

Description
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CMRD4835P-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CMRD4835P-ND
Solid State Relays CMRD4835P-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Relays - Solid State Relays - 1038851-CMRD4835P - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1038851-CMRD4835P
Relays - Solid State Relays 1038851-CMRD4835P
Win Source Part Number: 1038851-CMRD4835P Category: Relays>Solid State Relays Series: CMRD48 Termination Style: Screw Terminal Package: Bulk Standard Package: 10 Voltage - Input: 4 ~ 32VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 35 A Voltage - Load: 48 V ~ 530 V Mounting Type: DIN Rail Package / Case: SSR with Integrated Heat Sink Alternative Parts (Cross-Reference): GNR45DCZP; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8536.49.0080 Mfr: Sensata-Crydom Other Names: 2266-CMRD4835P Base Product Number: CMRD4835

Win Source Part Number: 1038851-CMRD4835P
Category: Relays>Solid State Relays
Series: CMRD48
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 10
Voltage - Input: 4 ~ 32VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 35 A
Voltage - Load: 48 V ~ 530 V
Mounting Type: DIN Rail
Package / Case: SSR with Integrated Heat Sink
Alternative Parts (Cross-Reference): GNR45DCZP;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0080
Mfr: Sensata-Crydom
Other Names: 2266-CMRD4835P
Base Product Number: CMRD4835

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CMRD4835P
Solid State Relays - Industrial Mount CMRD4835P
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC

Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC

Buy Now Datasheet
Ssr Relay, Din Rail Mount 45Mm, 530Vac/35A, 3-32Vdc In, Zero Cross, Iop Sensata/crydom - 83AC7655 - Newark, An Avnet Company
Chicago, IL, United States
Ssr Relay, Din Rail Mount 45Mm, 530Vac/35A, 3-32Vdc In, Zero Cross, Iop Sensata/crydom
83AC7655
Ssr Relay, Din Rail Mount 45Mm, 530Vac/35A, 3-32Vdc In, Zero Cross, Iop Sensata/crydom 83AC7655
SSR Relay, DIN Rail Mount 45mm, 530VAC/35A, 3-32VDC In, Zero Cross, IOP

SSR Relay, DIN Rail Mount 45mm, 530VAC/35A, 3-32VDC In, Zero Cross, IOP

Supplier's Site
Shenzhen, China
Relays - Solid State Relays
CMRD4835P
Relays - Solid State Relays CMRD4835P
SSR RELAY SPST-NO 35A 48-530V

SSR RELAY SPST-NO 35A 48-530V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number CMRD4835P-ND 1038851-CMRD4835P CMRD4835P 83AC7655 CMRD4835P
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Ssr Relay, Din Rail Mount 45Mm, 530Vac/35A, 3-32Vdc In, Zero Cross, Iop Sensata/crydom Relays - Solid State Relays
Mounting DIN PCBoard; DIN Rail DIN DIN; DIN Rail
Switch Configuration FormA
Approvals RoHS RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data