"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
SSR, MOSFET, SPST-NO, 50mA, 80mA, 80V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:80mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Solid State Relays - PCB Mount
SSR RELAY SPST-NO 80MA 0-80V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 306-1311-ND | 89W0607 | C235S | C235S |
| Product Name | Solid State Relays | Ssr, Mosfet, Spst-No, 50Ma, 80Ma, 80V; Contact Form Coto Technology | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | Surface Mount | Surface Mount | |
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Input Voltage (Control Signal) Type | DC |