Solid State SPST-NO (1 Form A) 4-SIP
SSR RELAY SPST-NO 3.5A 0-24V
Solid State Relays - PCB Mount 24VDC/3.5A,5VDCinput
CN Series AC and DC Output SSRs offer optimum performance and reliability in the most compact industry standard package.
Features
• Compact 5 mm wide Mini SIP SSRs
• Ratings 24 VDC @ 3.5 A, 48 VDC @ 100 mA and 240 VAC @ 2 A
• DC Control 5, 24 and 60 V
• IP67-Protected Fully Encapsulated
• PCB Mounted or Installs in DRSCN Series Sockets
• UL and cUL Recognized, UL 100 K Cycle Extended Endurance Tested, CE and RoHS Compliant
SOLID STATE RELAY, 3.5A, 3-12VDC, TH; Contact Configuration:-; Load Current:3.5A; Operating Voltage Max:24VDC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:0VDC RoHS Compliant: Yes
SSR, SIP, 24VDC, 3.5A, 3-12VDC; Contact Configuration:SPST-N
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1742-ND | CN024D05 | CN024D05 | 70130828 | 41X6015 | 78R4496 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount | Relay; 24 VDC/3.5 A; 5 VDC Input; 5MM SIP SSR | Solid State Relay, 3.5A, 3-12Vdc, Th; Contact Configuration Sensata/crydom | Ssr, Sip, 24Vdc, 3.5A, 3-12Vdc; Contact Configuration Sensata/crydom |
| Mounting | PCBoard | Through Hole | PCBoard | PCBoard; Through Hole | PCBoard; PCB | |
| Switch Configuration | FormA | |||||
| Operating Temp | -4 to 176 F (-20 to 80 C) | |||||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Input Voltage (Control Signal) Range | 3 to 12 volts | 8 volts |