Crydom Corporation CKM Series Relay CKM0620

Description
Ratings from 10A to 30A @ 60 VDC Slim 22.5mm (width) package Low Leakage MOSFET Output LED input status indicator DC control DIN Rail and Panel Mount
Request a Quote Datasheet
Description
Ratings from 10A to 30A @ 60 VDC Slim 22.5mm (width) package Low Leakage MOSFET Output LED input status indicator DC control DIN Rail and Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CKM Series Relay - CKM0620 - Sensata Technologies
Attleboro, MA, United States
CKM Series Relay
CKM0620
CKM Series Relay CKM0620
Ratings from 10A to 30A @ 60 VDC Slim 22.5mm (width) package Low Leakage MOSFET Output LED input status indicator DC control DIN Rail and Panel Mount
  • Ratings from 10A to 30A @ 60 VDC
  • Slim 22.5mm (width) package
  • Low Leakage MOSFET Output
  • LED input status indicator
  • DC control
  • DIN Rail and Panel Mount
Supplier's Site Datasheet
SSR, DIN RAIL MT 22.5MM, 60V DC/20A, 4-32VDC IN, FET OUTPU - CKM0620 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, DIN RAIL MT 22.5MM, 60V DC/20A, 4-32VDC IN, FET OUTPU
CKM0620
SSR, DIN RAIL MT 22.5MM, 60V DC/20A, 4-32VDC IN, FET OUTPU CKM0620
SSR, DIN RAIL MT 22.5MM, 60V DC/20A, 4-32VDC IN, FET OUTPU

SSR, DIN RAIL MT 22.5MM, 60V DC/20A, 4-32VDC IN, FET OUTPU

Buy Now
Solid State Relays - CC1721-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1721-ND
Solid State Relays CC1721-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Solid State Relay, 20A, 4V-32V, Din Rail; Contact Configuration Sensata/crydom - 72M7290 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 20A, 4V-32V, Din Rail; Contact Configuration Sensata/crydom
72M7290
Solid State Relay, 20A, 4V-32V, Din Rail; Contact Configuration Sensata/crydom 72M7290
SOLID STATE RELAY, 20A, 4V-32V, DIN RAIL; Contact Configuration:SPST-N O; Load Current:20A; Operating Voltage Max:60VDC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:-; Operating Voltage Min:0VDC RoHS Compliant: Yes

SOLID STATE RELAY, 20A, 4V-32V, DIN RAIL; Contact Configuration:SPST-NO; Load Current:20A; Operating Voltage Max:60VDC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:-; Operating Voltage Min:0VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - CKM0620 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CKM0620
Relays - Solid State Relays CKM0620
SSR RELAY SPST-NO 20A 0-60V

SSR RELAY SPST-NO 20A 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CKM0620
Solid State Relays - Industrial Mount CKM0620
Solid State Relays - Industrial Mount DIN Rail Mount SSR DC Output

Solid State Relays - Industrial Mount DIN Rail Mount SSR DC Output

Buy Now Datasheet

Technical Specifications

  Sensata Technologies Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CKM0620 CKM0620 CC1721-ND 72M7290 CKM0620 CKM0620
Product Name CKM Series Relay SSR, DIN RAIL MT 22.5MM, 60V DC/20A, 4-32VDC IN, FET OUTPU Solid State Relays Solid State Relay, 20A, 4V-32V, Din Rail; Contact Configuration Sensata/crydom Relays - Solid State Relays Solid State Relays - Industrial Mount
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 0.0 to 60 volts 4 to 32 volts
Input Current (Control Signal) Range 0.0090 to 0.0110 amps
Maximum Switching Current 20.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1210T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-859-758-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Solid State Interface Relays - 9187014 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details