Crydom Corporation Solid State Relays B53TP50CH-10

Description
Solid State 3PST-NO (3 Form A) Module
Request a Quote Datasheet
Description
Solid State 3PST-NO (3 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - B53TP50CH-10-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
B53TP50CH-10-ND
Solid State Relays B53TP50CH-10-ND
Solid State 3PST-NO (3 Form A) Module

Solid State 3PST-NO (3 Form A) Module

Buy Now Datasheet
Relays - Solid State Relays - 1381536-B53TP50CH-10 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1381536-B53TP50CH-10
Relays - Solid State Relays 1381536-B53TP50CH-10
Win Source Part Number: 1381536-B53TP50CH-10 Category: Relays>Solid State Relays Series: 53TP Termination Style: Screw Terminal Package: Tube Standard Package: 10 pcs Voltage - Input: 90 ~ 140VAC Output Type: AC Circuit: 3PST-NO (3 Form A) Load Current: 50 A Voltage - Load: 48 V ~ 530 V Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8536.49.0080 Mfr: Sensata-Crydom Base Product Number: B53TP50 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1381536-B53TP50CH-10
Category: Relays>Solid State Relays
Series: 53TP
Termination Style: Screw Terminal
Package: Tube
Standard Package: 10 pcs
Voltage - Input: 90 ~ 140VAC
Output Type: AC
Circuit: 3PST-NO (3 Form A)
Load Current: 50 A
Voltage - Load: 48 V ~ 530 V
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
HTSUS: 8536.49.0080
Mfr: Sensata-Crydom
Base Product Number: B53TP50
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
B53TP50CH-10
Solid State Relays - Industrial Mount B53TP50CH-10
Solid State Relays - Industrial Mount PM IP20 3P-SSR 530 VAC/50A,140V,RN+TP

Solid State Relays - Industrial Mount PM IP20 3P-SSR 530 VAC/50A,140V,RN+TP

Buy Now Datasheet
Relays - Solid State Relays B53TP50CH-10
SSR RELAY 3PST-NO 50A 48-530V

SSR RELAY 3PST-NO 50A 48-530V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number B53TP50CH-10-ND 1381536-B53TP50CH-10 B53TP50CH-10 B53TP50CH-10
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting Chassis Mount PCBoard; Chassis Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products