Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Solid State Relays - Industrial Mount DIN SSR 660VAC/30A , 90-280VAC In,ZC
SSR RELAY SPST-NO 30A 48-660V
| Sensata Technologies | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CKRA6030 | CKRA6030-ND | CKRA6030 | CKRA6030 |
| Product Name | CKR Series CKRA6030 Relay | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |
| Input Voltage (Control Signal) Type | AC | AC | ||
| Input Voltage (Control Signal) Range | 48 to 660 volts | 90 to 280 volts | ||
| Input Current (Control Signal) Range | 0.0080 to 0.0120 amps | 0.0050 amps | ||
| Output Voltage Type | AC | AC |