Manufacturer: Broadcom Limited
Win Source Part Number: 768875-ASSR-402C-502
Series: ASSR
Packaging: Reel package
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 40mA
Voltage - Load: 0 ~ 400 V
Family Name: ASSR-402C
Categories: Relays
Manufacturer Package: 8-DIP Gull Wing
On-State Resistance (Maximum): 100 Ohm
Introduction Date: November 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Solid State Relays - PCB Mount SSR(CR+2A) (400V 0.04A)
SSR RELAY SPST-NO 40MA 0-400V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 768875-ASSR-402C-502E | ASSR-402C-502E-ND | ASSR-402C-502E | ASSR-402C-502E |
| Product Name | Solid State Relays - ASSR-402C-502E | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard; SMD | PCBoard | Surface Mount | |
| Input Voltage (Control Signal) Type | DC | DC | ||
| Input Voltage (Control Signal) Range | 1.3 volts | 1.3 volts | ||
| Switch Configuration | FormA |