Broadcom Inc. Solid State Relays - ASSR-401C-503E ASSR-401C-503E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 768873-ASSR-401C-503 E Series: ASSR Packaging: Reel package Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 40mA Voltage - Load: 0 ~ 400 V Family Name: ASSR-401C Categories: Relays Manufacturer Package: 4-SOP (2.54mm) On-State Resistance (Maximum): 100 Ohm Alternative Parts (Cross-Reference): ASSR-401C-003E; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 768873-ASSR-401C-503 E Series: ASSR Packaging: Reel package Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 40mA Voltage - Load: 0 ~ 400 V Family Name: ASSR-401C Categories: Relays Manufacturer Package: 4-SOP (2.54mm) On-State Resistance (Maximum): 100 Ohm Alternative Parts (Cross-Reference): ASSR-401C-003E; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - ASSR-401C-503E - 768873-ASSR-401C-503E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-401C-503E
768873-ASSR-401C-503E
Solid State Relays - ASSR-401C-503E 768873-ASSR-401C-503E
Manufacturer: Broadcom Limited Win Source Part Number: 768873-ASSR-401C-503 E Series: ASSR Packaging: Reel package Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 40mA Voltage - Load: 0 ~ 400 V Family Name: ASSR-401C Categories: Relays Manufacturer Package: 4-SOP (2.54mm) On-State Resistance (Maximum): 100 Ohm Alternative Parts (Cross-Reference): ASSR-401C-003E; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 768873-ASSR-401C-503E
Series: ASSR
Packaging: Reel package
Termination Style: Gull Wing
Package: 4-SOP (0.173", 4.40mm)
Mounting: SMD
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 40mA
Voltage - Load: 0 ~ 400 V
Family Name: ASSR-401C
Categories: Relays
Manufacturer Package: 4-SOP (2.54mm)
On-State Resistance (Maximum): 100 Ohm
Alternative Parts (Cross-Reference): ASSR-401C-003E;
Introduction Date: November 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Solid State Relays - ASSR-401C-503E-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
ASSR-401C-503E-ND
Solid State Relays ASSR-401C-503E-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-401C-503E
Solid State Relays - PCB Mount ASSR-401C-503E
Solid State Relays - PCB Mount SSR(CR+1A) (400V 0.04A)

Solid State Relays - PCB Mount SSR(CR+1A) (400V 0.04A)

Buy Now Datasheet
Relays - Solid State Relays ASSR-401C-503E
SSR RELAY SPST-NO 40MA 0-400V

SSR RELAY SPST-NO 40MA 0-400V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 768873-ASSR-401C-503E ASSR-401C-503E-ND ASSR-401C-503E ASSR-401C-503E
Product Name Solid State Relays - ASSR-401C-503E Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; SMD PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.3 volts 1.3 volts
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details