Broadcom Inc. Solid State Relays - ASSR-3211-301E ASSR-3211-301E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1018668-ASSR-3211-30 1E Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 to 250 V Categories: Relays Status: Active Max On Resistance: 10 Ohm Case / Package: 6-DIP Gull Wing Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1018668-ASSR-3211-30 1E Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 to 250 V Categories: Relays Status: Active Max On Resistance: 10 Ohm Case / Package: 6-DIP Gull Wing Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - ASSR-3211-301E - 1018668-ASSR-3211-301E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-3211-301E
1018668-ASSR-3211-301E
Solid State Relays - ASSR-3211-301E 1018668-ASSR-3211-301E
Manufacturer: Broadcom Limited Win Source Part Number: 1018668-ASSR-3211-30 1E Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 to 250 V Categories: Relays Status: Active Max On Resistance: 10 Ohm Case / Package: 6-DIP Gull Wing Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 1018668-ASSR-3211-301E
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 200mA
Voltage - Load: 0 to 250 V
Categories: Relays
Status: Active
Max On Resistance: 10 Ohm
Case / Package: 6-DIP Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Solid State Relays - 516-3764-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-3764-ND
Solid State Relays 516-3764-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-3211-301E
Solid State Relays - PCB Mount ASSR-3211-301E
Solid State Relays - PCB Mount SSR(GP+2A) (250V 0.2A)

Solid State Relays - PCB Mount SSR(GP+2A) (250V 0.2A)

Buy Now Datasheet
Relays - Solid State Relays ASSR-3211-301E
SSR RELAY SPST-NO 200MA 0-250V

SSR RELAY SPST-NO 200MA 0-250V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1018668-ASSR-3211-301E 516-3764-ND ASSR-3211-301E ASSR-3211-301E
Product Name Solid State Relays - ASSR-3211-301E Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; SMD (SMT) PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.3 volts 1.3 volts
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-286-721-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Type 77.31 - Modular Solid State Relay 30A - 773182308071 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC
View Details