Broadcom Inc. General Purpose, 1 Form A, Solid State Relay (Photo MOSFET), 250V/0.2A/10ohms ASSR-3210-003E

Description
The ASSR-32XX Solid State Relay series consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-3210 and ASSR-3211, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-3220, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C. They are used for general purpose switching of signals and low power AC/DC loads. ASSR-3211 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.4A and the on-resistance, R(ON) reduces 2.5ω.
Request a Quote Datasheet
Description
The ASSR-32XX Solid State Relay series consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-3210 and ASSR-3211, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-3220, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C. They are used for general purpose switching of signals and low power AC/DC loads. ASSR-3211 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.4A and the on-resistance, R(ON) reduces 2.5ω.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose, 1 Form A, Solid State Relay (Photo MOSFET), 250V/0.2A/10ohms - ASSR-3210-003E - Broadcom Inc.
San Jose, CA, USA
General Purpose, 1 Form A, Solid State Relay (Photo MOSFET), 250V/0.2A/10ohms
ASSR-3210-003E
General Purpose, 1 Form A, Solid State Relay (Photo MOSFET), 250V/0.2A/10ohms ASSR-3210-003E
The ASSR-32XX Solid State Relay series consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-3210 and ASSR-3211, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-3220, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C. They are used for general purpose switching of signals and low power AC/DC loads. ASSR-3211 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.4A and the on-resistance, R(ON) reduces 2.5ω.

The ASSR-32XX Solid State Relay series consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less.

The single channel configurations, ASSR-3210 and ASSR-3211, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-3220, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C. They are used for general purpose switching of signals and low power AC/DC loads.

ASSR-3211 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.4A and the on-resistance, R(ON) reduces 2.5Ω.

Supplier's Site
Solid State Relays - ASSR-3210-003E - 768864-ASSR-3210-003E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-3210-003E
768864-ASSR-3210-003E
Solid State Relays - ASSR-3210-003E 768864-ASSR-3210-003E
Manufacturer: Broadcom Limited Win Source Part Number: 768864-ASSR-3210-003 E Series: ASSR Packaging: Tube Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 ~ 250 V Family Name: ASSR-3210 Categories: Relays Manufacturer Package: 4-SOP (2.54mm) On-State Resistance (Maximum): 10 Ohm Alternative Parts (Cross-Reference): PVA3324N; PVA3324NSPBF; PVA3354NSPBF; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 768864-ASSR-3210-003E
Series: ASSR
Packaging: Tube
Termination Style: Gull Wing
Package: 4-SOP (0.173", 4.40mm)
Mounting: SMD
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 200mA
Voltage - Load: 0 ~ 250 V
Family Name: ASSR-3210
Categories: Relays
Manufacturer Package: 4-SOP (2.54mm)
On-State Resistance (Maximum): 10 Ohm
Alternative Parts (Cross-Reference): PVA3324N; PVA3324NSPBF; PVA3354NSPBF;
Introduction Date: November 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Solid State Relays - 516-2687-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-2687-5-ND
Solid State Relays 516-2687-5-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-3210-003E
Solid State Relays - PCB Mount ASSR-3210-003E
Solid State Relays - PCB Mount SSR(GP+2A) (250V 0.2A)

Solid State Relays - PCB Mount SSR(GP+2A) (250V 0.2A)

Buy Now Datasheet
Relays - Solid State Relays ASSR-3210-003E
SSR RELAY SPST-NO 200MA 0-250V

SSR RELAY SPST-NO 200MA 0-250V

Supplier's Site
Ssr, 0.2A, 250V, So4; Contact Configuration Broadcom - 84T1836 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 0.2A, 250V, So4; Contact Configuration Broadcom
84T1836
Ssr, 0.2A, 250V, So4; Contact Configuration Broadcom 84T1836
SSR, 0.2A, 250V, SO4; Contact Configuration:SPST-N O; Load Current:200mA; Relay Terminals:SMD; Load Voltage Max:250V; On State Resistance Max:10ohm; Isolation Voltage:3.75kV; Forward Current If:20mA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SSR, 0.2A, 250V, SO4; Contact Configuration:SPST-NO; Load Current:200mA; Relay Terminals:SMD; Load Voltage Max:250V; On State Resistance Max:10ohm; Isolation Voltage:3.75kV; Forward Current If:20mA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number ASSR-3210-003E 768864-ASSR-3210-003E 516-2687-5-ND ASSR-3210-003E ASSR-3210-003E 84T1836
Product Name General Purpose, 1 Form A, Solid State Relay (Photo MOSFET), 250V/0.2A/10ohms Solid State Relays - ASSR-3210-003E Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays Ssr, 0.2A, 250V, So4; Contact Configuration Broadcom
Solid State Relay Type Optically
Application Type General Latching
Mounting PCBoard PCBoard; SMD PCBoard Surface Mount
Output Device MOSFET
Switch Configuration FormA FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details