Broadcom Inc. SMD 25mA 1.6V 0.1A Relay ASSR-4119-501E

Description
Solid State Relay 25mA 1.6V DC-IN 0.1A 400V AC/DC-OUT 6-Pin PDIP SMD T/R Product overview: ASSR-4119-501E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 1.6V, 0.1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 1.6V, 0.1A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-4119-501E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Solid State Relay 25mA 1.6V DC-IN 0.1A 400V AC/DC-OUT 6-Pin PDIP SMD T/R Product overview: ASSR-4119-501E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 1.6V, 0.1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 1.6V, 0.1A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-4119-501E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25mA 1.6V 0.1A Relay
183-ASSR-4119-501E
SMD 25mA 1.6V 0.1A Relay 183-ASSR-4119-501E
Solid State Relay 25mA 1.6V DC-IN 0.1A 400V AC/DC-OUT 6-Pin PDIP SMD T/R Product overview: ASSR-4119-501E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 1.6V, 0.1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 1.6V, 0.1A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-4119-501E can be used for catalog matching and distributor lookup.

Solid State Relay 25mA 1.6V DC-IN 0.1A 400V AC/DC-OUT 6-Pin PDIP SMD T/R Product overview: ASSR-4119-501E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 1.6V, 0.1A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 1.6V, 0.1A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-4119-501E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Relays - ASSR-4119-501E - 1018684-ASSR-4119-501E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-4119-501E
1018684-ASSR-4119-501E
Solid State Relays - ASSR-4119-501E 1018684-ASSR-4119-501E
Manufacturer: Broadcom Limited Win Source Part Number: 1018684-ASSR-4119-50 1E Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 100mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 35 Ohm Case / Package: 6-DIP Gull Wing Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Safety Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1018684-ASSR-4119-501E
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 100mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Active
Max On Resistance: 35 Ohm
Case / Package: 6-DIP Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Safety
Quantity per package: 1k pcs

Buy Now Datasheet
Solid State Relays - 516-4037-6-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-4037-6-ND
Solid State Relays 516-4037-6-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 516-4037-2-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-4037-2-ND
Solid State Relays 516-4037-2-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 516-4037-1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-4037-1-ND
Solid State Relays 516-4037-1-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-4119-501E
Solid State Relays - PCB Mount ASSR-4119-501E
Solid State Relays - PCB Mount STD+1A 400V 0.1A

Solid State Relays - PCB Mount STD+1A 400V 0.1A

Buy Now Datasheet
Relays - Solid State Relays ASSR-4119-501E
SSR RELAY SPST-NO 100MA 0-400V

SSR RELAY SPST-NO 100MA 0-400V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-ASSR-4119-501E 1018684-ASSR-4119-501E 516-4037-6-ND ASSR-4119-501E ASSR-4119-501E
Product Name SMD 25mA 1.6V 0.1A Relay Solid State Relays - ASSR-4119-501E Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Approvals RoHS RoHS
Mounting PCBoard; SMD (SMT) PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products