Coto Technology Solid State Relays C326S

Description
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 306-1357-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
306-1357-ND
Solid State Relays 306-1357-ND
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"

"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Ssr, Mosfet, Dpst-No, 50Ma, 1.6A, 40V; Contact Form Coto Technology - 89W0612 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, Dpst-No, 50Ma, 1.6A, 40V; Contact Form Coto Technology
89W0612
Ssr, Mosfet, Dpst-No, 50Ma, 1.6A, 40V; Contact Form Coto Technology 89W0612
SSR, MOSFET, DPST-NO, 50mA, 1.6A, 40V; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:1.6A; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SSR, MOSFET, DPST-NO, 50mA, 1.6A, 40V; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:1.6A; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
C326S
Solid State Relays - PCB Mount C326S
Solid State Relays - PCB Mount

Solid State Relays - PCB Mount

Buy Now
Shenzhen, China
Relays - Solid State Relays
C326S
Relays - Solid State Relays C326S
SSR RELAY SPST-NO 1.6A 0-40V

SSR RELAY SPST-NO 1.6A 0-40V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 306-1357-ND 89W0612 C326S C326S
Product Name Solid State Relays Ssr, Mosfet, Dpst-No, 50Ma, 1.6A, 40V; Contact Form Coto Technology Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard Surface Mount Surface Mount
Switch Configuration FormA FormA; DPST-NO (2 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 788-710 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0200 amps
View Details
2 suppliers
Solid State Relays - Z2099-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relay, 40A, 21.6-280V, Panel; Contact Configuration Finder - 76AC0298 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Panel; Panel
Approvals RoHS
View Details