Sensata Technologies SSR RELAY, DUAL, PANEL MOUNT, IP20, 660VAC/50A, 4-32VDC IN, CC4850W3V

Description
SSR RELAY, DUAL, PANEL MOUNT, IP20, 660VAC/50A, 4-32VDC IN,
Request a Quote Datasheet
Description
SSR RELAY, DUAL, PANEL MOUNT, IP20, 660VAC/50A, 4-32VDC IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR RELAY, DUAL, PANEL MOUNT, IP20, 660VAC/50A, 4-32VDC IN, - CC4850W3V - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR RELAY, DUAL, PANEL MOUNT, IP20, 660VAC/50A, 4-32VDC IN,
CC4850W3V
SSR RELAY, DUAL, PANEL MOUNT, IP20, 660VAC/50A, 4-32VDC IN, CC4850W3V
SSR RELAY, DUAL, PANEL MOUNT, IP20, 660VAC/50A, 4-32VDC IN,

SSR RELAY, DUAL, PANEL MOUNT, IP20, 660VAC/50A, 4-32VDC IN,

Buy Now
Solid State Relays - CC2382-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2382-ND
Solid State Relays CC2382-ND
Solid State SPST-NO (1 Form A) x 2 Hockey Puck

Solid State SPST-NO (1 Form A) x 2 Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - CC4850W3V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CC4850W3V
Relays - Solid State Relays CC4850W3V
SSR RELAY SPST-NO 50A 48-660V

SSR RELAY SPST-NO 50A 48-660V

Supplier's Site
Solid State Relay, 50A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom - 41X5900 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 50A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
41X5900
Solid State Relay, 50A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom 41X5900
SOLID STATE RELAY, 50A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:600VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 50A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:600VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CC4850W3V
Solid State Relays - Industrial Mount CC4850W3V
Solid State Relays - Industrial Mount 4-32VDC 48-660VAC 50A 4Pin Screw Term

Solid State Relays - Industrial Mount 4-32VDC 48-660VAC 50A 4Pin Screw Term

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC4850W3V CC2382-ND CC4850W3V 41X5900 CC4850W3V
Product Name SSR RELAY, DUAL, PANEL MOUNT, IP20, 660VAC/50A, 4-32VDC IN, Solid State Relays Relays - Solid State Relays Solid State Relay, 50A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Approvals RoHS RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details