Broadcom Inc. Solid State Relays ASSR-1228-302E

Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 516-2190-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-2190-5-ND
Solid State Relays 516-2190-5-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Singapore, Singapore
SMD 60V 200mA 3.75kV Relay
183-ASSR-1228-302E
SMD 60V 200mA 3.75kV Relay 183-ASSR-1228-302E
2-Ch Optical SSR, 60V/200mA, 3.75kV Isolation, SMD Product overview: ASSR-1228-302E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 200mA, 3.75kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 60V, 200mA, 3.75kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-1228-302E can be used for catalog matching and distributor lookup.

2-Ch Optical SSR, 60V/200mA, 3.75kV Isolation, SMD Product overview: ASSR-1228-302E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 200mA, 3.75kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 60V, 200mA, 3.75kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-1228-302E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Relays - ASSR-1228-302E - 1018645-ASSR-1228-302E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-1228-302E
1018645-ASSR-1228-302E
Solid State Relays - ASSR-1228-302E 1018645-ASSR-1228-302E
Manufacturer: Broadcom Limited Win Source Part Number: 1018645-ASSR-1228-30 2E Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 to 60 V Categories: Relays Status: Active Max On Resistance: 10 Ohm Case / Package: 8-DIP Gull Wing Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 1018645-ASSR-1228-302E
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 200mA
Voltage - Load: 0 to 60 V
Categories: Relays
Status: Active
Max On Resistance: 10 Ohm
Case / Package: 8-DIP Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50

Buy Now Datasheet
Relays - Solid State Relays ASSR-1228-302E
SSR RELAY SPST-NO 200MA 0-60V

SSR RELAY SPST-NO 200MA 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-1228-302E
Solid State Relays - PCB Mount ASSR-1228-302E
Solid State Relays - PCB Mount SSR(STD+2A) (60V 0.2A)

Solid State Relays - PCB Mount SSR(STD+2A) (60V 0.2A)

Buy Now Datasheet
Mosfet Relay, 60 V, 200 Ma, 10 Ohm, Spst Rohs Compliant Broadcom - 58Y4595 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 60 V, 200 Ma, 10 Ohm, Spst Rohs Compliant Broadcom
58Y4595
Mosfet Relay, 60 V, 200 Ma, 10 Ohm, Spst Rohs Compliant Broadcom 58Y4595
MOSFET Relay, 60 V, 200 mA, 10 ohm, SPST RoHS Compliant: Yes

MOSFET Relay, 60 V, 200 mA, 10 ohm, SPST RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 516-2190-5-ND 183-ASSR-1228-302E 1018645-ASSR-1228-302E ASSR-1228-302E ASSR-1228-302E 58Y4595
Product Name Solid State Relays SMD 60V 200mA 3.75kV Relay Solid State Relays - ASSR-1228-302E Relays - Solid State Relays Solid State Relays - PCB Mount Mosfet Relay, 60 V, 200 Ma, 10 Ohm, Spst Rohs Compliant Broadcom
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Basic solid-state relay - 857-161 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
4 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390070128240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details