Manufacturer: Broadcom Limited
Win Source Part Number: 1018648-ASSR-1410-50
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 600mA
Voltage - Load: 0 to 60 V
Categories: Relays
Status: Active
Max On Resistance: 1 Ohm
Case / Package: 4-SO
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,500
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
MOSFET RELAY, SPST, 0.6A, 60V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:600mA; MOSFET Relay Package Style:SO-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
MOSFET Relay, 60 V, 600 mA, 1 ohm, SPST-NO RoHS Compliant: Yes
Solid State Relays - PCB Mount SSR(GP+1A) (60V 0.6A)
SSR RELAY SPST-NO 600MA 0-60V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1018648-ASSR-1410-503E | 516-2683-6-ND | 84Y9572 | 58Y4598 | ASSR-1410-503E | ASSR-1410-503E |
| Product Name | Solid State Relays - ASSR-1410-503E | Solid State Relays | Mosfet Relay, Spst, 0.6A, 60V, Smd; Contact Form Broadcom | Mosfet Relay, 60 V, 600 Ma, 1 Ohm, Spst-No Rohs Compliant Broadcom | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard; SMD (SMT) | PCBoard | Surface Mount | Surface Mount | ||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Input Voltage (Control Signal) Range | 1.3 volts | 1.3 volts | ||||
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) |