• SIP SSR
• Ratings to 20A @ 60 VDC, 10A @ 100 VDC, 10A @ 60 VDC and 3A @ 200 VDC
• MOSFET output
• DC control
• Low on-state impedance
• CE Compliant to EN60950-1
Win Source Part Number: 1198483-CMX200D3
Category: Relays>Solid State Relays
Series: CMX
Termination Style: PC Pin
Package: Bulk
Standard Package: 40
Voltage - Input: 3 ~ 10VDC
Output Type: DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 200 mOhms
Load Current: 3 A
Voltage - Load: 0 V ~ 200 V
Mounting Type: Through Hole
Package / Case: 4-SIP
Supplier Device Package: 4-SIP
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0055
Mfr: Sensata-Crydom
Other Names: CC1664,CMX200D3-ND,2
Base Product Number: CMX200
SSR, PCB MT SIP, 200VDC/3A, 3-10VDC IN, FET OUTPUT
Solid State SPST-NO (1 Form A) 4-SIP
SSR RELAY SPST-NO 3A 0-200V
Solid State Relays - PCB Mount PCB SIP SSR, 200Vd c/3A, 3-10Vdc In
SOLID STATE RELAY, SPST, 3A, 3-10VDC, TH; Contact Configuration:SPST-N
| Sensata Technologies | Win Source Electronics | Heilind Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CMX200D3 | 1198483-CMX200D3 | CMX200D3 | CC1664-ND | CMX200D3 | CMX200D3 | 37M2187 |
| Product Name | CMX Series CMX200D3 Relay | Relays - Solid State Relays | SSR, PCB MT SIP, 200VDC/3A, 3-10VDC IN, FET OUTPUT | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount | Solid State Relay, Spst, 3A, 3-10Vdc, Th; Contact Configuration Sensata/crydom |
| Operating Temp | -22 to 176 F (-30 to 80 C) | 14 to 176 F (-10 to 80 C) | |||||
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | PCBoard; Through Hole | |||
| Input Voltage (Control Signal) Type | DC | DC | |||||
| Input Voltage (Control Signal) Range | 3 to 10 volts | 3 to 10 volts |