Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
20 A (RMS) DIN Rail and Panel Mounting Solid State Relays
The CKRD and CKRA series relays come in the industry standard 22.5 mm-wide package. Featuring status indicating LED, DIN rail or panel mount, and “fingerproof” easy to use input and output cage type terminals, all models include integral factory-installed heatsink. Standard models feature zero-cross switching. Options include random turn-on switching (R suffix) and internal transient voltage protections (P suffix). CKRD models have a 4.5-32 VDC control. CKRA models have a 90-280 VAC control and are also available with a 24 VAC control (E suffix). UL, CSA and VDE approved.
It utilize crydom’s proprietary thermal management technology providing a compact and efficient design. Built-in DIN rail attachment, easy-to-use box clamp type terminals and integral heat sinking complete the package. This compact new design offers up to
SSR RELAY SPST-NO 20A 24-280V
SOLID STATE RELAY, 20A, 4-32VDC, DIN; Contact Configuration:-; Load Current:20A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
Solid State Relays - Industrial Mount DIN SSR 280VAC/20A , 4.5-32VDC In,ZC
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2044-ND | 70131474 | CKRD2420P | 37M2044 | CKRD2420P |
| Product Name | Solid State Relays | Relay;SSR;Zero-Switching;Cur-Rtg 20A;Ctrl-V 4-32DC;Vol-Rtg 24-280AC;Box Clamp | Relays - Solid State Relays | Solid State Relay, 20A, 4-32Vdc, Din; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount |
| Mounting | DIN | DIN; Panel | DIN; DIN Rail | DIN; DIN Rail | |
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -4 to 176 F (-20 to 80 C) | -40 to 176 F (-40 to 80 C) | ||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 4 to 32 volts | 32 volts |