• Rating from 10 A to 30 A @ 280 VAC
• Slim 22.5mm (width) package
• SCR output for heavy industrial loads
• LED input status indicator
• AC or DC control
• Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Win Source Part Number: 1116649-CKRA2430
Category: Relays>Solid State Relays
Series: CKR24
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 20
Voltage - Input: 90 ~ 280VAC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 30 A
Voltage - Load: 24 V ~ 280 V
Mounting Type: DIN Rail
Package / Case: SSR with Integrated Heat Sink
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0080
Mfr: Sensata-Crydom
Other Names: CKRA2430-ND,CC1514
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
SSR RELAY SPST-NO 30A 24-280V
Solid State Relays - Industrial Mount 30A 280VAC
30 A (RMS) DIN Rail and Panel Mounting Solid State Relays
The CKRD and CKRA series relays come in the industry standard 22.5 mm-wide package. Featuring status indicating LED, DIN rail or panel mount, and “fingerproof” easy to use input and output cage type terminals, all models include integral factory-installed heatsink. Standard models feature zero-cross switching. Options include random turn-on switching (R suffix) and internal transient voltage protections (P suffix). CKRD models have a 4.5-32 VDC control. CKRA models have a 90-280 VAC control and are also available with a 24 VAC control (E suffix). UL, CSA and VDE approved.
It utilize crydom’s proprietary thermal management technology providing a compact and efficient design. Built-in DIN rail attachment, easy-to-use box clamp type terminals and integral heat sinking complete the package. This compact new design offers up to 30 A (RMS) in ambient temperatures of 25 °C.
| Sensata Technologies | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CKRA2430 | 1116649-CKRA2430 | CC1514-ND | CKRA2430 | CKRA2430 | 70131480 |
| Product Name | CKR Series CKRA2430 Relay | Relays - Solid State Relays | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Relay;SSR;Zero-Switching;Cur-Rtg 30A;Ctrl-V 90-280AC;Vol-Rtg 24-280AC;Box Clamp |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||
| Mounting | PCBoard; DIN Rail | DIN | DIN; DIN Rail | DIN; Panel | ||
| Input Voltage (Control Signal) Type | DC | AC | AC | |||
| Input Voltage (Control Signal) Range | 90 to 280 volts | 90 to 280 volts | 280 volts | |||
| Switch Configuration | FormA |