Crydom Corporation CL Series CL240D10R Relay CL240D10R

Description
Ratings from 5A to 10A @ 24-280 VAC Triac Output LED Status Indicator UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control EMC Compliant to Level 3 Epoxy free design
Request a Quote Datasheet
Description
Ratings from 5A to 10A @ 24-280 VAC Triac Output LED Status Indicator UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control EMC Compliant to Level 3 Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CL Series CL240D10R Relay - CL240D10R - Sensata Technologies
Attleboro, MA, United States
CL Series CL240D10R Relay
CL240D10R
CL Series CL240D10R Relay CL240D10R
Ratings from 5A to 10A @ 24-280 VAC Triac Output LED Status Indicator UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control EMC Compliant to Level 3 Epoxy free design
  • Ratings from 5A to 10A @ 24-280 VAC
  • Triac Output
  • LED Status Indicator
  • UL Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • EMC Compliant to Level 3
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CC2108-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2108-ND
Solid State Relays CC2108-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - CL240D10R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CL240D10R
Relays - Solid State Relays CL240D10R
SSR RELAY SPST-NO 10A 24-280V

SSR RELAY SPST-NO 10A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CL240D10R
Solid State Relays - Industrial Mount CL240D10R
Solid State Relays - Industrial Mount PM IP00 SSR 280VAC/ 10A 3-32VDC RN

Solid State Relays - Industrial Mount PM IP00 SSR 280VAC/ 10A 3-32VDC RN

Buy Now Datasheet
Ssr, Ip00, 280Vac/10A, 3-32Vdc, Rn; Contact Configuration Sensata/crydom - 84R7135 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Ip00, 280Vac/10A, 3-32Vdc, Rn; Contact Configuration Sensata/crydom
84R7135
Ssr, Ip00, 280Vac/10A, 3-32Vdc, Rn; Contact Configuration Sensata/crydom 84R7135
SSR, IP00, 280VAC/10A, 3-32VDC, RN; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC; Control Voltage RoHS Compliant: Yes

SSR, IP00, 280VAC/10A, 3-32VDC, RN; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC; Control Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom - 41X6001 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
41X6001
Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom 41X6001
SOLID STATE RELAY, 10A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 10A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CL240D10R CC2108-ND CL240D10R CL240D10R 84R7135 41X6001
Product Name CL Series CL240D10R Relay Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Ssr, Ip00, 280Vac/10A, 3-32Vdc, Rn; Contact Configuration Sensata/crydom Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Panel; Panel Mount
Switch Configuration FormA
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 3 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393070248240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details