Broadcom Inc. Standard, 1 Form A, Solid State Relay (Photo MOSFET), 60V/0.2A/10? ASSR-1219-001E

Description
The ASSR-12XX Solid State Relay (SSR) series consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-1218 and ASSR-1219, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-1228, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. ASSR-1219 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.4A and the on-resistance, R(ON) reduces to 2.5ω.
Request a Quote Datasheet
Description
The ASSR-12XX Solid State Relay (SSR) series consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-1218 and ASSR-1219, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-1228, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. ASSR-1219 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.4A and the on-resistance, R(ON) reduces to 2.5ω.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard, 1 Form A, Solid State Relay (Photo MOSFET), 60V/0.2A/10? - ASSR-1219-001E - Broadcom Inc.
San Jose, CA, USA
Standard, 1 Form A, Solid State Relay (Photo MOSFET), 60V/0.2A/10?
ASSR-1219-001E
Standard, 1 Form A, Solid State Relay (Photo MOSFET), 60V/0.2A/10? ASSR-1219-001E
The ASSR-12XX Solid State Relay (SSR) series consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-1218 and ASSR-1219, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-1228, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. ASSR-1219 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.4A and the on-resistance, R(ON) reduces to 2.5ω.

The ASSR-12XX Solid State Relay (SSR) series consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs.
The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less.
The single channel configurations, ASSR-1218 and ASSR-1219, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-1228, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. ASSR-1219 enables AC/DC and DC-only output connections.
For DC-only connection, the output current, Io, increases to 0.4A and the on-resistance, R(ON) reduces to 2.5Ω.

Supplier's Site
Solid State Relays - 516-3762-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-3762-ND
Solid State Relays 516-3762-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - ASSR-1219-001E - 1018642-ASSR-1219-001E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-1219-001E
1018642-ASSR-1219-001E
Solid State Relays - ASSR-1219-001E 1018642-ASSR-1219-001E
Manufacturer: Broadcom Limited Win Source Part Number: 1018642-ASSR-1219-00 1E Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 to 60 V Categories: Relays Status: Active Max On Resistance: 10 Ohm Case / Package: 6-DIP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 1018642-ASSR-1219-001E
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 200mA
Voltage - Load: 0 to 60 V
Categories: Relays
Status: Active
Max On Resistance: 10 Ohm
Case / Package: 6-DIP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Relays - Solid State Relays ASSR-1219-001E
SSR RELAY SPST-NO 200MA 0-60V

SSR RELAY SPST-NO 200MA 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-1219-001E
Solid State Relays - PCB Mount ASSR-1219-001E
Solid State Relays - PCB Mount SSR(STD+1A) (60V 0.2A)

Solid State Relays - PCB Mount SSR(STD+1A) (60V 0.2A)

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number ASSR-1219-001E 516-3762-ND 1018642-ASSR-1219-001E ASSR-1219-001E ASSR-1219-001E
Product Name Standard, 1 Form A, Solid State Relay (Photo MOSFET), 60V/0.2A/10? Solid State Relays Solid State Relays - ASSR-1219-001E Relays - Solid State Relays Solid State Relays - PCB Mount
Solid State Relay Type Optically
Application Type General; EMR / Reed Relay Replacement
Mounting PCBoard; Socket or Plug-in Style PCBoard PCBoard; Through Hole Through Hole
Turn-On Switching InstantON
Output Device MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Electromechanical Relays & Contactors - 1462043-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
5 suppliers
Solid State Interface Relays - 9186998 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details