Sensata Technologies Solid State Relays CMRA4835

Description
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2049-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2049-ND
Solid State Relays CC2049-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CMRA4835
Solid State Relays - Industrial Mount CMRA4835
Solid State Relays - Industrial Mount DIN SSR 530Vac/35A 90-140Vac In,ZC

Solid State Relays - Industrial Mount DIN SSR 530Vac/35A 90-140Vac In,ZC

Buy Now Datasheet
Relays - Solid State Relays - CMRA4835 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CMRA4835
Relays - Solid State Relays CMRA4835
SSR RELAY SPST-NO 35A 48-530V

SSR RELAY SPST-NO 35A 48-530V

Supplier's Site
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 35A;Ctrl-V 90-140AC;Vol-Rtg 48-530AC - 70131409 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 35A;Ctrl-V 90-140AC;Vol-Rtg 48-530AC
70131409
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 35A;Ctrl-V 90-140AC;Vol-Rtg 48-530AC 70131409
Solid State Relay, 35 A (Max.) @ 25 °C Current Rating, SPST-NO Contact Form, 250 Apeak (Max.) Surge 35-65 Amp, 240, 480, 600 VAC The Series CMRD solid state relays utilize Crydom's proprietary thermal management technology providing a compact and efficient design. Built-in DIN rail attachment, easy-to-use cage type terminals, LED status indicator and heat sink complete the package. The compact design offers up to 65 A RMS in ambient temperatures of 25°C. Temperature Range: –40°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Random turn-on switching type. Features DIN Rail/ Surface Mount Zero Voltage Switching UL, CSA, VDE Approved

Solid State Relay, 35 A (Max.) @ 25 °C Current Rating, SPST-NO Contact Form, 250 Apeak (Max.) Surge
35-65 Amp, 240, 480, 600 VAC
The Series CMRD solid state relays utilize Crydom's proprietary thermal management technology providing a compact and efficient design. Built-in DIN rail attachment, easy-to-use cage type terminals, LED status indicator and heat sink complete the package. The compact design offers up to 65 A RMS in ambient temperatures of 25°C. Temperature Range: –40°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Random turn-on switching type.
Features

  • DIN Rail/ Surface Mount
  • Zero Voltage Switching
  • UL, CSA, VDE Approved
Supplier's Site
Solid State Relay, 35A, 90-140Vac, Din; Contact Configuration Sensata/crydom - 37M2145 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 35A, 90-140Vac, Din; Contact Configuration Sensata/crydom
37M2145
Solid State Relay, 35A, 90-140Vac, Din; Contact Configuration Sensata/crydom 37M2145
SOLID STATE RELAY, 35A, 90-140VAC, DIN; Contact Configuration:SPST-N O; Load Current:35A; Operating Voltage Max:530VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 35A, 90-140VAC, DIN; Contact Configuration:SPST-NO; Load Current:35A; Operating Voltage Max:530VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2049-ND CMRA4835 CMRA4835 70131409 37M2145
Product Name Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 35A;Ctrl-V 90-140AC;Vol-Rtg 48-530AC Solid State Relay, 35A, 90-140Vac, Din; Contact Configuration Sensata/crydom
Mounting DIN DIN; DIN Rail DIN; Panel DIN; DIN Rail
Switch Configuration FormA
Approvals RoHS RoHS UL, CSA, VDE, CE RoHS
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVA3324NSPBF - 1090757-PVA3324NSPBF - Win Source Electronics
Specs
Mounting PCBoard; SMD (SMT)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.2 volts
View Details
5 suppliers
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details