Coto Technology Solid State Relays C234S

Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 306-1313-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
306-1313-ND
Solid State Relays 306-1313-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Ssr, Mosfet, Spst-No, 50Ma, 180Ma, 200V; Contact Form Coto Technology - 89W0606 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, Spst-No, 50Ma, 180Ma, 200V; Contact Form Coto Technology
89W0606
Ssr, Mosfet, Spst-No, 50Ma, 180Ma, 200V; Contact Form Coto Technology 89W0606
SSR, MOSFET, SPST-NO, 50mA, 180mA, 200V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:180mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SSR, MOSFET, SPST-NO, 50mA, 180mA, 200V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:180mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
C234S
Relays - Solid State Relays C234S
SSR RELAY SPST-NO 180MA 0-200V

SSR RELAY SPST-NO 180MA 0-200V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
C234S
Solid State Relays - PCB Mount C234S
Solid State Relays - PCB Mount

Solid State Relays - PCB Mount

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 306-1313-ND 89W0606 C234S C234S
Product Name Solid State Relays Ssr, Mosfet, Spst-No, 50Ma, 180Ma, 200V; Contact Form Coto Technology Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1206-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
5 suppliers
Solid State Interface Relays - 7761434 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Guardmaster MSR131RTP Safety Relay - 440R-C23139 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Approvals CE/cULus/BG/c-Tick
View Details
3 suppliers