Crydom Corporation CKR Series CKRA4820 Relay CKRA4820

Description
Rating from 10 A to 30 A @ 530 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet
Description
Rating from 10 A to 30 A @ 530 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CKR Series CKRA4820 Relay - CKRA4820 - Sensata Technologies
Attleboro, MA, United States
CKR Series CKRA4820 Relay
CKRA4820
CKR Series CKRA4820 Relay CKRA4820
Rating from 10 A to 30 A @ 530 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
  • Rating from 10 A to 30 A @ 530 VAC
  • Slim 22.5mm (width) package
  • SCR output for heavy industrial loads
  • LED input status indicator
  • AC or DC control
  • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Supplier's Site Datasheet
Solid State Relays - CC1516-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1516-ND
Solid State Relays CC1516-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CKRA4820
Solid State Relays - Industrial Mount CKRA4820
Solid State Relays - Industrial Mount DIN SSR 530VAC/20A 90-280VAC In,ZC

Solid State Relays - Industrial Mount DIN SSR 530VAC/20A 90-280VAC In,ZC

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
CKRA4820
Relays - Solid State Relays CKRA4820
SSR RELAY SPST-NO 20A 48-530V

SSR RELAY SPST-NO 20A 48-530V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CKRA4820 CC1516-ND CKRA4820 CKRA4820
Product Name CKR Series CKRA4820 Relay Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC AC
Input Voltage (Control Signal) Range 48 to 530 volts 90 to 280 volts
Input Current (Control Signal) Range 0.0080 to 0.0120 amps 0.0050 amps
Output Voltage Type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application Type General
Mounting Socket or Plug-in Style; Socketable
Switch Configuration FormC
View Details
Solid State Relay, 50A, 21.6-280V, Panel; Contact Configuration Finder - 76AC0302 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Panel; Panel
Approvals RoHS
View Details
Solid State Relays - 646-1009-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
5 suppliers