Crydom Corporation CL Series CL240A10RC Relay CL240A10RC

Description
Ratings from 5A to 10A @ 24-280 VAC Triac Output LED Status Indicator UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control EMC Compliant to Level 3 Epoxy free design
Request a Quote Datasheet
Description
Ratings from 5A to 10A @ 24-280 VAC Triac Output LED Status Indicator UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control EMC Compliant to Level 3 Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CL Series CL240A10RC Relay - CL240A10RC - Sensata Technologies
Attleboro, MA, United States
CL Series CL240A10RC Relay
CL240A10RC
CL Series CL240A10RC Relay CL240A10RC
Ratings from 5A to 10A @ 24-280 VAC Triac Output LED Status Indicator UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control EMC Compliant to Level 3 Epoxy free design
  • Ratings from 5A to 10A @ 24-280 VAC
  • Triac Output
  • LED Status Indicator
  • UL Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • EMC Compliant to Level 3
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CC2107-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2107-ND
Solid State Relays CC2107-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CL240A10RC
Solid State Relays - Industrial Mount CL240A10RC
Solid State Relays - Industrial Mount PM IP20 SSR 280VAC/ 10A 90-250VAC RN

Solid State Relays - Industrial Mount PM IP20 SSR 280VAC/ 10A 90-250VAC RN

Buy Now Datasheet
Relays - Solid State Relays - CL240A10RC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CL240A10RC
Relays - Solid State Relays CL240A10RC
SSR RELAY SPST-NO 10A 24-280V

SSR RELAY SPST-NO 10A 24-280V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CL240A10RC CC2107-ND CL240A10RC CL240A10RC
Product Name CL Series CL240A10RC Relay Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1225ET - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Interface Relays - 8198798 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details