Sensata Technologies Solid State Relays CMD6050

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2383-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2383-ND
Solid State Relays CC2383-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Solid State Relay, Spst, 4-32Vdc, Panel; Contact Configuration Sensata/crydom - 37M2134 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
37M2134
Solid State Relay, Spst, 4-32Vdc, Panel; Contact Configuration Sensata/crydom 37M2134
SOLID STATE RELAY, SPST, 4-32VDC, PANEL; Contact Configuration:SPST-N O; Load Current:50A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 4-32VDC, PANEL; Contact Configuration:SPST-NO; Load Current:50A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
CMD6050
Relays - Solid State Relays CMD6050
SSR RELAY SPST-NO 50A 48-660V

SSR RELAY SPST-NO 50A 48-660V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number CC2383-ND 37M2134 CMD6050
Product Name Solid State Relays Solid State Relay, Spst, 4-32Vdc, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details