Coto Technology Solid State Relays C335S

Description
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 306-1310-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
306-1310-ND
Solid State Relays 306-1310-ND
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"

"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Ssr, Mosfet, Dpst-No, 50Ma, 70Ma, 80V; Contact Form Coto Technology - 89W0616 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, Dpst-No, 50Ma, 70Ma, 80V; Contact Form Coto Technology
89W0616
Ssr, Mosfet, Dpst-No, 50Ma, 70Ma, 80V; Contact Form Coto Technology 89W0616
SSR, MOSFET, DPST-NO, 50mA, 70mA, 80V; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:70mA; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SSR, MOSFET, DPST-NO, 50mA, 70mA, 80V; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:70mA; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
C335S
Solid State Relays - PCB Mount C335S
Solid State Relays - PCB Mount

Solid State Relays - PCB Mount

Buy Now
Relays - Solid State Relays - C335S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
C335S
Relays - Solid State Relays C335S
SSR RELAY SPST-NO 70MA 0-80V

SSR RELAY SPST-NO 70MA 0-80V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 306-1310-ND 89W0616 C335S C335S
Product Name Solid State Relays Ssr, Mosfet, Dpst-No, 50Ma, 70Ma, 80V; Contact Form Coto Technology Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard Surface Mount Surface Mount
Switch Configuration FormA FormA; DPST-NO (2 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Ssr, Photo Mosfet, 60V, 2A; Contact Form Infineon - 26AC3111 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting PCBoard; Through Hole
Switch Configuration FormA; SPST-NO (1 Form A)
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details