Crydom Corporation Solid State Relays B53TP50CH

Description
Solid State 3PST-NO (3 Form A) Module
Request a Quote Datasheet
Description
Solid State 3PST-NO (3 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1724-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1724-ND
Solid State Relays CC1724-ND
Solid State 3PST-NO (3 Form A) Module

Solid State 3PST-NO (3 Form A) Module

Buy Now Datasheet
Relays - Solid State Relays - 1377947-B53TP50CH - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1377947-B53TP50CH
Relays - Solid State Relays 1377947-B53TP50CH
Win Source Part Number: 1377947-B53TP50CH Category: Relays - Solid State Relays Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Sensata-Crydom Series: 53TP Package: Tube Product Status: Active Package / Case: Module Base Product Number: B53TP50 Mounting Type: Chassis Mount HTSUS: 8536.49.0080 ECCN: EAR99 Output Type: AC, Zero Cross Circuit: 3PST-NO (3 Form A) Termination Style: Screw Terminal Voltage - Load: 48 V ~ 530 V Voltage - Input: 90 ~ 140VAC California Prop 65: Warning Information Load Current: 50 A

Win Source Part Number: 1377947-B53TP50CH
Category: Relays - Solid State Relays
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: Sensata-Crydom
Series: 53TP
Package: Tube
Product Status: Active
Package / Case: Module
Base Product Number: B53TP50
Mounting Type: Chassis Mount
HTSUS: 8536.49.0080
ECCN: EAR99
Output Type: AC, Zero Cross
Circuit: 3PST-NO (3 Form A)
Termination Style: Screw Terminal
Voltage - Load: 48 V ~ 530 V
Voltage - Input: 90 ~ 140VAC
California Prop 65: Warning Information
Load Current: 50 A

Buy Now Datasheet
Relays - Solid State Relays - B53TP50CH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
B53TP50CH
Relays - Solid State Relays B53TP50CH
SSR RELAY 3PST-NO 50A 48-530V

SSR RELAY 3PST-NO 50A 48-530V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
B53TP50CH
Solid State Relays - Industrial Mount B53TP50CH
Solid State Relays - Industrial Mount 530VAC 50A 3-PH SSR ZC

Solid State Relays - Industrial Mount 530VAC 50A 3-PH SSR ZC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1724-ND 1377947-B53TP50CH B53TP50CH B53TP50CH
Product Name Solid State Relays Relays - Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount
Mounting Chassis Mount PCBoard; Chassis Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power - Solid State Relays - Photovoltaic Isolators - PVI1050NS - PVI1050NS - Infineon Technologies AG
Specs
Approvals RoHS
Output Voltage Type DC
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details