Crydom Corporation CKR Series CKRA6020-10 Relay CKRA6020-10

Description
Rating from 10 A to 30 A @ 660 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet
Description
Rating from 10 A to 30 A @ 660 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CKR Series CKRA6020-10 Relay - CKRA6020-10 - Sensata Technologies
Attleboro, MA, United States
CKR Series CKRA6020-10 Relay
CKRA6020-10
CKR Series CKRA6020-10 Relay CKRA6020-10
Rating from 10 A to 30 A @ 660 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
  • Rating from 10 A to 30 A @ 660 VAC
  • Slim 22.5mm (width) package
  • SCR output for heavy industrial loads
  • LED input status indicator
  • AC or DC control
  • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Supplier's Site Datasheet
Solid State Relays - CKRA6020-10-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CKRA6020-10-ND
Solid State Relays CKRA6020-10-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CKRA6020-10
Solid State Relays - Industrial Mount CKRA6020-10
Solid State Relays - Industrial Mount DIN SSR 660VAC/20A , 90-280VAC In,RN

Solid State Relays - Industrial Mount DIN SSR 660VAC/20A , 90-280VAC In,RN

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
CKRA6020-10
Relays - Solid State Relays CKRA6020-10
SSR RELAY SPST-NO 20A 48-660V

SSR RELAY SPST-NO 20A 48-660V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CKRA6020-10 CKRA6020-10-ND CKRA6020-10 CKRA6020-10
Product Name CKR Series CKRA6020-10 Relay Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC AC
Input Voltage (Control Signal) Range 48 to 660 volts 90 to 280 volts
Input Current (Control Signal) Range 0.0080 to 0.0120 amps 0.0050 amps
Output Voltage Type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details