Broadcom Inc. Solid State Relays - ASSR-1511-501E ASSR-1511-501E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1018656-ASSR-1511-50 1E Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 1A Voltage - Load: 0 to 60 V Categories: Relays Status: Active Max On Resistance: 500 mOhm Case / Package: 6-DIP Gull Wing Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1018656-ASSR-1511-50 1E Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 1A Voltage - Load: 0 to 60 V Categories: Relays Status: Active Max On Resistance: 500 mOhm Case / Package: 6-DIP Gull Wing Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - ASSR-1511-501E - 1018656-ASSR-1511-501E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-1511-501E
1018656-ASSR-1511-501E
Solid State Relays - ASSR-1511-501E 1018656-ASSR-1511-501E
Manufacturer: Broadcom Limited Win Source Part Number: 1018656-ASSR-1511-50 1E Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 1A Voltage - Load: 0 to 60 V Categories: Relays Status: Active Max On Resistance: 500 mOhm Case / Package: 6-DIP Gull Wing Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1018656-ASSR-1511-501E
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 1A
Voltage - Load: 0 to 60 V
Categories: Relays
Status: Active
Max On Resistance: 500 mOhm
Case / Package: 6-DIP Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
SMD 1A 60V 20mA Relay
183-ASSR-1511-501E
SMD 1A 60V 20mA Relay 183-ASSR-1511-501E
SSR 1A 60V AC/DC Out, 20mA 1.65V DC In, 3.75kV Iso, SMD Product overview: ASSR-1511-501E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 60V, 20mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, 60V, 20mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-1511-501E can be used for catalog matching and distributor lookup.

SSR 1A 60V AC/DC Out, 20mA 1.65V DC In, 3.75kV Iso, SMD Product overview: ASSR-1511-501E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 60V, 20mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, 60V, 20mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-1511-501E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Relays - 516-4182-2-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-4182-2-ND
Solid State Relays 516-4182-2-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 516-4182-1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-4182-1-ND
Solid State Relays 516-4182-1-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 516-4182-6-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-4182-6-ND
Solid State Relays 516-4182-6-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-1511-501E
Solid State Relays - PCB Mount ASSR-1511-501E
Solid State Relays - PCB Mount SSR(HC+1A) (60V 1.0A)

Solid State Relays - PCB Mount SSR(HC+1A) (60V 1.0A)

Buy Now Datasheet
Relays - Solid State Relays ASSR-1511-501E
SSR RELAY SPST-NO 1A 0-60V

SSR RELAY SPST-NO 1A 0-60V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1018656-ASSR-1511-501E 183-ASSR-1511-501E 516-4182-2-ND ASSR-1511-501E ASSR-1511-501E
Product Name Solid State Relays - ASSR-1511-501E SMD 1A 60V 20mA Relay Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; SMD (SMT) PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.3 volts 1.3 volts
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2530-ND - DigiKey
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
4 suppliers
Solid-state relay module - 2042-7504 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers
Ssr, Photo Mosfet, 300V, 150Ma; Contact Form Infineon - 28AC1323 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting PCBoard; Through Hole
Switch Configuration FormA; SPST-NO (1 Form A)
View Details