"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Manufacturer: Broadcom Limited
Win Source Part Number: 1018681-ASSR-4111-50
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Active
Max On Resistance: 25 Ohm
Case / Package: 6-DIP Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Solid State Relay 25mA 1.65V DC-IN 0.12A 400V AC/DC-OUT 6-Pin PDIP SMD T/R Product overview: ASSR-4111-501E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 1.65V, 0.12A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 1.65V, 0.12A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-4111-501E can be used for catalog matching and distributor lookup.
Solid State Relays - PCB Mount General Purpose 400V 0.12A
SSR RELAY SPST-NO 120MA 0-400V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 516-4036-2-ND | 1018681-ASSR-4111-501E | 183-ASSR-4111-501E | ASSR-4111-501E | ASSR-4111-501E |
| Product Name | Solid State Relays | Solid State Relays - ASSR-4111-501E | SMD 25mA 1.65V 0.12A Relay | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; SMD (SMT) | Surface Mount | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||
| Input Voltage (Control Signal) Type | DC | DC |