"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Manufacturer: Broadcom Limited
Win Source Part Number: 768871-ASSR-322R-302
Series: ASSR
Packaging: Tube
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 200mA
Voltage - Load: 0 ~ 250 V
Family Name: ASSR-322R
Categories: Relays
Manufacturer Package: 8-DIP Gull Wing
On-State Resistance (Maximum): 8.5 Ohm
Alternative Parts (Cross-Reference): ASSR-322R-002E;
Introduction Date: November 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 50
AC/DC SSR 200mA 250V AC, 20mA DC-IN, SMD Product overview: ASSR-322R-302E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200mA, 250V, 20mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 200mA, 250V, 20mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-322R-302E can be used for catalog matching and distributor lookup.
Solid State Relays - PCB Mount SSR(CR+2A) (250V 8ohm)
SSR RELAY SPST-NO 200MA 0-250V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | ASSR-322R-302E-ND | 768871-ASSR-322R-302E | 183-ASSR-322R-302E | ASSR-322R-302E | ASSR-322R-302E |
| Product Name | Solid State Relays | Solid State Relays - ASSR-322R-302E | SMD 200mA 250V 20mA Relay | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; SMD | Surface Mount | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||||
| Input Voltage (Control Signal) Type | DC | DC |