"Solid State SPST-NO (1 Form A) 4-SOP (0.150"", 3.81mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.150"", 3.81mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.150"", 3.81mm)"
SSR RELAY SPST-NO 150MA 0-100V
Solid State Relays - PCB Mount 1-Form-A 100V 150mA Solid State Relay
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 212-CPC1008NTRDKR-ND | CPC1008NTR | CPC1008NTR |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Surface Mount | |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||
| Input Voltage (Control Signal) Type | DC |