Broadcom Inc. SMD 2.5A 60V 3.75kV Relay ASSR-1611-301E

Description
2.5A 60V DC SSR, 3.75kV Isolation, SPST, Surface Mount, DIP-6 Product overview: ASSR-1611-301E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 60V, 3.75kV, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2.5A, 60V, 3.75kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-1611-301E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.5A 60V DC SSR, 3.75kV Isolation, SPST, Surface Mount, DIP-6 Product overview: ASSR-1611-301E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 60V, 3.75kV, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2.5A, 60V, 3.75kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-1611-301E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5A 60V 3.75kV Relay
183-ASSR-1611-301E
SMD 2.5A 60V 3.75kV Relay 183-ASSR-1611-301E
2.5A 60V DC SSR, 3.75kV Isolation, SPST, Surface Mount, DIP-6 Product overview: ASSR-1611-301E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 60V, 3.75kV, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2.5A, 60V, 3.75kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-1611-301E can be used for catalog matching and distributor lookup.

2.5A 60V DC SSR, 3.75kV Isolation, SPST, Surface Mount, DIP-6 Product overview: ASSR-1611-301E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 60V, 3.75kV, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2.5A, 60V, 3.75kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-1611-301E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Relays - 516-2367-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-2367-5-ND
Solid State Relays 516-2367-5-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - ASSR-1611-301E - 1018661-ASSR-1611-301E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-1611-301E
1018661-ASSR-1611-301E
Solid State Relays - ASSR-1611-301E 1018661-ASSR-1611-301E
Manufacturer: Broadcom Limited Win Source Part Number: 1018661-ASSR-1611-30 1E Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 2.5A Voltage - Load: 0 to 60 V Categories: Relays Status: Active Max On Resistance: 100 mOhm Case / Package: 6-DIP Gull Wing Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 1018661-ASSR-1611-301E
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 2.5A
Voltage - Load: 0 to 60 V
Categories: Relays
Status: Active
Max On Resistance: 100 mOhm
Case / Package: 6-DIP Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Ssr, Spst, 2.5A, 0.025A, 60V, Dip6; Contact Configuration Broadcom - 92T7648 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Spst, 2.5A, 0.025A, 60V, Dip6; Contact Configuration Broadcom
92T7648
Ssr, Spst, 2.5A, 0.025A, 60V, Dip6; Contact Configuration Broadcom 92T7648
SSR, SPST, 2.5A, 0.025A, 60V, DIP6; Contact Configuration:SPST-N O; Load Current:2.5A; Relay Terminals:SMD; Load Voltage Max:60V; On State Resistance Max:0.1ohm; Isolation Voltage:-; Forward Current If:25mA; Product Range:-; SVHC:No RoHS Compliant: Yes

SSR, SPST, 2.5A, 0.025A, 60V, DIP6; Contact Configuration:SPST-NO; Load Current:2.5A; Relay Terminals:SMD; Load Voltage Max:60V; On State Resistance Max:0.1ohm; Isolation Voltage:-; Forward Current If:25mA; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays ASSR-1611-301E
SSR RELAY SPST-NO 2.5A 0-60V

SSR RELAY SPST-NO 2.5A 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-1611-301E
Solid State Relays - PCB Mount ASSR-1611-301E
Solid State Relays - PCB Mount SSR(HC+1A) 60V 2.5A

Solid State Relays - PCB Mount SSR(HC+1A) 60V 2.5A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-ASSR-1611-301E 516-2367-5-ND 1018661-ASSR-1611-301E 92T7648 ASSR-1611-301E ASSR-1611-301E
Product Name SMD 2.5A 60V 3.75kV Relay Solid State Relays Solid State Relays - ASSR-1611-301E Ssr, Spst, 2.5A, 0.025A, 60V, Dip6; Contact Configuration Broadcom Relays - Solid State Relays Solid State Relays - PCB Mount
Approvals RoHS RoHS RoHS
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1012-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers
Solid State Relays - 2946-286-721-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Relays - DPA6119 - 1168465-DPA6119 - Win Source Electronics
Specs
Mounting PCBoard
View Details