Crydom Corporation Solid State Relays CMRA2435

Description
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2416-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2416-ND
Solid State Relays CC2416-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CMRA2435
Solid State Relays - Industrial Mount CMRA2435
Solid State Relays - Industrial Mount DIN SSR 280Vac/35A 90-140Vac In,ZC

Solid State Relays - Industrial Mount DIN SSR 280Vac/35A 90-140Vac In,ZC

Buy Now Datasheet
Relays - Solid State Relays - CMRA2435 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CMRA2435
Relays - Solid State Relays CMRA2435
SSR RELAY SPST-NO 35A 24-280V

SSR RELAY SPST-NO 35A 24-280V

Supplier's Site
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 35A;Ctrl-V 90-140AC;Vol-Rtg 24-280AC - 70131406 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 35A;Ctrl-V 90-140AC;Vol-Rtg 24-280AC
70131406
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 35A;Ctrl-V 90-140AC;Vol-Rtg 24-280AC 70131406
Solid State Relay, 35 A (Max.) @ 25 °C Current Rating, SPST-NO Contact Form, 250 Apeak (Max.) Surge 35-65 Amp, 240, 480, 600 VAC The Series CMRD solid state relays utilize Crydom's proprietary thermal management technology providing a compact and efficient design. Built-in DIN rail attachment, easy-to-use cage type terminals, LED status indicator and heat sink complete the package. The compact design offers up to 65 A RMS in ambient temperatures of 25°C. Temperature Range: –40°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Random turn-on switching type. Features DIN Rail/ Surface Mount Zero Voltage Switching UL, CSA, VDE Approved

Solid State Relay, 35 A (Max.) @ 25 °C Current Rating, SPST-NO Contact Form, 250 Apeak (Max.) Surge
35-65 Amp, 240, 480, 600 VAC
The Series CMRD solid state relays utilize Crydom's proprietary thermal management technology providing a compact and efficient design. Built-in DIN rail attachment, easy-to-use cage type terminals, LED status indicator and heat sink complete the package. The compact design offers up to 65 A RMS in ambient temperatures of 25°C. Temperature Range: –40°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Random turn-on switching type.
Features

  • DIN Rail/ Surface Mount
  • Zero Voltage Switching
  • UL, CSA, VDE Approved
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2416-ND CMRA2435 CMRA2435 70131406
Product Name Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 35A;Ctrl-V 90-140AC;Vol-Rtg 24-280AC
Mounting DIN DIN; DIN Rail DIN; Panel
Switch Configuration FormA
Approvals RoHS RoHS UL, CSA, VDE, CE
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Hockey Puck Solid State Relay - 700-SH50GA24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Solid State Interface Relays - 9186970 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0100 amps
View Details
Specs
Mounting Bracket (Flange) Mount; Chassis Mount
View Details