Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Manufacturer: Crydom Co.
Win Source Part Number: 1091670-CMRD4855
Packaging: Bulk
Termination Style: Screw Terminal
Mounting: DIN Rail
Voltage - Input: 4 to 32VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 55A
Voltage - Load: 48 to 530 V
Categories: Relays
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial
SSR RELAY, DIN RAIL MOUNT , 530VAC/55A, 3-32VDC IN,
SSR RELAY SPST-NO 55A 48-530V
55 A (RMS) (Max.) (Load) @ 25°C, 0.5 (Min.) Power Factor, Solid State Relay
35-65 Amp, 240, 480, 600 VAC
The Series CMRD solid state relays utilize Crydom's proprietary thermal management technology providing a compact and efficient design. Built-in DIN rail attachment, easy-to-use cage type terminals, LED status indicator and heat sink complete the package. The compact design offers up to 65 A RMS in ambient temperatures of 25°C. Temperature Range: –40°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Random turn-on switching type.
Features
Solid State Relays - Industrial Mount 4-32V 480VAC
SOLID STATE RELAY, 55A, 3-32VDC, DIN; Contact Configuration:SPST-N
| DigiKey | Win Source Electronics | Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1898-ND | 1091670-CMRD4855 | CMRD4855 | CMRD4855 | 70131404 | CMRD4855 | CMRD4855 | 37M2174 |
| Product Name | Solid State Relays | Solid State Relays - CMRD4855 | SSR RELAY, DIN RAIL MOUNT , 530VAC/55A, 3-32VDC IN, | Relays - Solid State Relays | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 55A;Ctrl-V 4-32DC;Vol-Rtg 48-530AC | CRDM Solid State | Solid State Relays - Industrial Mount | Solid State Relay, 55A, 3-32Vdc, Din; Contact Configuration Sensata/crydom |
| Mounting | DIN | PCBoard; DIN Rail | DIN; DIN Rail | DIN; Panel | DIN; DIN Rail | |||
| Switch Configuration | FormA | |||||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||||
| Input Voltage (Control Signal) Type | DC | DC | DC | |||||
| Input Voltage (Control Signal) Range | 4 to 32 volts | 4 to 32 volts | 32 volts |