• Rating from 10 A to 30 A @ 280 VAC
• Slim 22.5mm (width) package
• SCR output for heavy industrial loads
• LED input status indicator
• AC or DC control
• Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
SSR, DIN RAIL MT 22.5MM, 280 VAC/20A, 4.5-32VDC IN, 0 CROS
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
SOLID STATE RELAY, 20A, 4-32VDC, DIN; Contact Configuration:-; Load Current:20A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
SOLID STATE RELAY, 20A, DIN MNT
SSR RELAY SPST-NO 20A 24-280V
Solid State Relays - Industrial Mount DIN SSR 280VAC/20A 4.5-32VDC In,ZC
20 A (RMS) DIN Rail and Panel Mounting Solid State Relays
The CKRD and CKRA series relays come in the industry standard 22.5 mm-wide package. Featuring status indicating LED, DIN rail or panel mount, and “fingerproof” easy to use input and output cage type terminals, all models include integral factory-installed heatsink. Standard models feature zero-cross switching. Options include random turn-on switching (R suffix) and internal transient voltage protections (P suffix). CKRD models have a 4.5-32 VDC control. CKRA models have a 90-280 VAC control and are also available with a 24 VAC control (E suffix). UL, CSA and VDE approved.
It utilize crydom’s proprietary thermal management technology providing a compact and efficient design. Built-in DIN rail attachment, easy-to-use box clamp type terminals and integral heat sinking complete the package. This compact new design offers up to
| Sensata Technologies | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CKRD2420 | CKRD2420 | CC1518-ND | 37M2041 | CKRD2420 | CKRD2420 | CKRD2420 | 70131473 |
| Product Name | CKR Series CKRD2420 Relay | SSR, DIN RAIL MT 22.5MM, 280 VAC/20A, 4.5-32VDC IN, 0 CROS | Solid State Relays | Solid State Relay, 20A, 4-32Vdc, Din; Contact Configuration Sensata/crydom | CRDM Solid State | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Relay;SSR;Zero-Switching;Cur-Rtg 20A;Ctrl-V 4-32DC;Vol-Rtg 24-280AC;Box Clamp |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -4 to 176 F (-20 to 80 C) | ||||
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | DIN; Panel | ||||
| Switch Configuration | FormA | |||||||
| Input Voltage (Control Signal) Type | DC | DC | ||||||
| Input Voltage (Control Signal) Range | 4 to 32 volts | 32 volts |