Crydom Corporation CKR Series CKRA4810 Relay CKRA4810

Description
Rating from 10 A to 30 A @ 530 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet
Description
Rating from 10 A to 30 A @ 530 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CKR Series CKRA4810 Relay - CKRA4810 - Sensata Technologies
Attleboro, MA, United States
CKR Series CKRA4810 Relay
CKRA4810
CKR Series CKRA4810 Relay CKRA4810
Rating from 10 A to 30 A @ 530 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
  • Rating from 10 A to 30 A @ 530 VAC
  • Slim 22.5mm (width) package
  • SCR output for heavy industrial loads
  • LED input status indicator
  • AC or DC control
  • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Supplier's Site Datasheet
Solid State Relays - CC1515-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1515-ND
Solid State Relays CC1515-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Relays - Solid State Relays - CKRA4810 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CKRA4810
Relays - Solid State Relays CKRA4810
SSR RELAY SPST-NO 10A 48-530V

SSR RELAY SPST-NO 10A 48-530V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CKRA4810
Solid State Relays - Industrial Mount CKRA4810
Solid State Relays - Industrial Mount DIN SSR 530VAC/10A 90-280VAC In,ZC

Solid State Relays - Industrial Mount DIN SSR 530VAC/10A 90-280VAC In,ZC

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CKRA4810 CC1515-ND CKRA4810 CKRA4810
Product Name CKR Series CKRA4810 Relay Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC AC
Input Voltage (Control Signal) Range 48 to 530 volts 90 to 280 volts
Input Current (Control Signal) Range 0.0080 to 0.0120 amps 0.0050 amps
Output Voltage Type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2450ET-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state relay module - 788-701 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers
Solid State Interface Relays - 2846558 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details