Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
SSR Relay, DIN Rail Mount 45mm, 660VAC/55A, 3-32VDC In, Zero Cross, IOP
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-660 VAC
SSR RELAY SPST-NO 55A 48-660V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | CMRD6055P-ND | 83AC7660 | CMRD6055P | CMRD6055P |
| Product Name | Solid State Relays | Ssr Relay, Din Rail Mount 45Mm, 660Vac/55A, 3-32Vdc In, Zero Cross, Iop Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | DIN | DIN | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) |